Vishay Precision Group Rcwpm-7225 3.74K 1% K M55342K05B3E74R Rs Vishay M55342K05B3E74RUL

Description
RCWPM-7225 3.74K 1% K M55342K05B3E74R RS
Description
RCWPM-7225 3.74K 1% K M55342K05B3E74R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 3.74K 1% K M55342K05B3E74R Rs Vishay - 21P0121 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 3.74K 1% K M55342K05B3E74R Rs Vishay
21P0121
Rcwpm-7225 3.74K 1% K M55342K05B3E74R Rs Vishay 21P0121
RCWPM-7225 3.74K 1% K M55342K05B3E74R RS

RCWPM-7225 3.74K 1% K M55342K05B3E74R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0121
Product Name Rcwpm-7225 3.74K 1% K M55342K05B3E74R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details