Vishay Precision Group Rcwpm-7225 3.48K 1% K M55342K05B3E48R Rs Vishay M55342K05B3E48RUL

Description
RCWPM-7225 3.48K 1% K M55342K05B3E48R RS
Description
RCWPM-7225 3.48K 1% K M55342K05B3E48R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 3.48K 1% K M55342K05B3E48R Rs Vishay - 21P0109 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 3.48K 1% K M55342K05B3E48R Rs Vishay
21P0109
Rcwpm-7225 3.48K 1% K M55342K05B3E48R Rs Vishay 21P0109
RCWPM-7225 3.48K 1% K M55342K05B3E48R RS

RCWPM-7225 3.48K 1% K M55342K05B3E48R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0109
Product Name Rcwpm-7225 3.48K 1% K M55342K05B3E48R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers