Vishay Precision Group Rcwpm-7225 390 5% K M55342K05B390Js Rsl Vishay M55342K05B390JSUL

Description
RCWPM-7225 390 5% K M55342K05B390JS RSL
Description
RCWPM-7225 390 5% K M55342K05B390JS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 390 5% K M55342K05B390Js Rsl Vishay - 21P0459 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 390 5% K M55342K05B390Js Rsl Vishay
21P0459
Rcwpm-7225 390 5% K M55342K05B390Js Rsl Vishay 21P0459
RCWPM-7225 390 5% K M55342K05B390JS RSL

RCWPM-7225 390 5% K M55342K05B390JS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0459
Product Name Rcwpm-7225 390 5% K M55342K05B390Js Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers