Vishay Precision Group Rcwpm-7225 330K 2% K M55342K05B330Hs Rsl Vishay M55342K05B330HSUL

Description
RCWPM-7225 330K 2% K M55342K05B330HS RSL
Description
RCWPM-7225 330K 2% K M55342K05B330HS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 330K 2% K M55342K05B330Hs Rsl Vishay - 21P0293 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 330K 2% K M55342K05B330Hs Rsl Vishay
21P0293
Rcwpm-7225 330K 2% K M55342K05B330Hs Rsl Vishay 21P0293
RCWPM-7225 330K 2% K M55342K05B330HS RSL

RCWPM-7225 330K 2% K M55342K05B330HS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0293
Product Name Rcwpm-7225 330K 2% K M55342K05B330Hs Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers