Vishay Precision Group Res Thin Film 2208 2K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray M55342K05B2H00RWB

Description
Res Thin Film 2208 2K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 2208 2K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 2K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray - M55342K05B2H00RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 2K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray
M55342K05B2H00RWB
Res Thin Film 2208 2K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray M55342K05B2H00RWB
Res Thin Film 2208 2K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2208 2K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,2Kohms,40Wv,2+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay - 56C7813 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,2Kohms,40Wv,2+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay
56C7813
Resistor,thick Film,2Kohms,40Wv,2+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay 56C7813
Resistor,Thick Film,2KOhms,40WV,2+/ -% Tol,100ppm-TC,2308-C ase,RM-MilStyle

Resistor,Thick Film,2KOhms,40WV,2+/-% Tol,100ppm-TC,2308-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K05B2H00RWB 56C7813
Product Name Res Thin Film 2208 2K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,2Kohms,40Wv,2+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details