Vishay Precision Group Rcwpm-7225 2K 1% K M55342K05B2E00S Rsl Vishay M55342K05B2E00SUL

Description
RCWPM-7225 2K 1% K M55342K05B2E00S RSL
Description
RCWPM-7225 2K 1% K M55342K05B2E00S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 2K 1% K M55342K05B2E00S Rsl Vishay - 20P9570 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 2K 1% K M55342K05B2E00S Rsl Vishay
20P9570
Rcwpm-7225 2K 1% K M55342K05B2E00S Rsl Vishay 20P9570
RCWPM-7225 2K 1% K M55342K05B2E00S RSL

RCWPM-7225 2K 1% K M55342K05B2E00S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9570
Product Name Rcwpm-7225 2K 1% K M55342K05B2E00S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details