Vishay Intertechnology, Inc. RES 2.67K OHM 0.225W 0.1% 2208 M55342K05B2B67RWS

Description
RES 2.67Kohm 0.225W 0.1% 2208
Request a Quote Datasheet
Description
RES 2.67Kohm 0.225W 0.1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 0.225W 0.1% 2208 - M55342K05B2B67RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 0.225W 0.1% 2208
M55342K05B2B67RWS
RES 2.67K OHM 0.225W 0.1% 2208 M55342K05B2B67RWS
RES 2.67Kohm 0.225W 0.1% 2208

RES 2.67Kohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K05B2B67RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K05B2B67RWS-ND
Chip Resistor - Surface Mount 764-M55342K05B2B67RWS-ND
2.67 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.67 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K05B2B67RWS 764-M55342K05B2B67RWS-ND
Product Name RES 2.67K OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount
Resistance Range 2670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-2176089-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 28000 ohms
View Details
5 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details