Vishay Precision Group Rcwpm-7225 274 1% K M55342K05B274Dr Tsl Vishay M55342K05B274DRWL

Description
RCWPM-7225 274 1% K M55342K05B274DR TSL
Description
RCWPM-7225 274 1% K M55342K05B274DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 274 1% K M55342K05B274Dr Tsl Vishay - 21P0032 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 274 1% K M55342K05B274Dr Tsl Vishay
21P0032
Rcwpm-7225 274 1% K M55342K05B274Dr Tsl Vishay 21P0032
RCWPM-7225 274 1% K M55342K05B274DR TSL

RCWPM-7225 274 1% K M55342K05B274DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0032
Product Name Rcwpm-7225 274 1% K M55342K05B274Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details