Vishay Precision Group Rcwpm-7225 267K 1% K M55342K05B267Er Rsl Vishay M55342K05B267ERUL

Description
RCWPM-7225 267K 1% K M55342K05B267ER RSL
Description
RCWPM-7225 267K 1% K M55342K05B267ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 267K 1% K M55342K05B267Er Rsl Vishay - 20P9988 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 267K 1% K M55342K05B267Er Rsl Vishay
20P9988
Rcwpm-7225 267K 1% K M55342K05B267Er Rsl Vishay 20P9988
RCWPM-7225 267K 1% K M55342K05B267ER RSL

RCWPM-7225 267K 1% K M55342K05B267ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9988
Product Name Rcwpm-7225 267K 1% K M55342K05B267Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details