Vishay Precision Group Rcwpm-7225-20 23.7K 1% K M55342K05B23E7R Vishay M55342K05B23E7RWL

Description
RCWPM-7225-20 23.7K 1% K M55342K05B23E7R
Description
RCWPM-7225-20 23.7K 1% K M55342K05B23E7R

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225-20 23.7K 1% K M55342K05B23E7R Vishay - 20P9859 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225-20 23.7K 1% K M55342K05B23E7R Vishay
20P9859
Rcwpm-7225-20 23.7K 1% K M55342K05B23E7R Vishay 20P9859
RCWPM-7225-20 23.7K 1% K M55342K05B23E7R

RCWPM-7225-20 23.7K 1% K M55342K05B23E7R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9859
Product Name Rcwpm-7225-20 23.7K 1% K M55342K05B23E7R Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details