Vishay Precision Group Rcwpm-7225 22K 5% K M55342K05B22K0R Rsl Vishay M55342K05B22K0RUL

Description
RCWPM-7225 22K 5% K M55342K05B22K0R RSL
Description
RCWPM-7225 22K 5% K M55342K05B22K0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 22K 5% K M55342K05B22K0R Rsl Vishay - 20P9814 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 22K 5% K M55342K05B22K0R Rsl Vishay
20P9814
Rcwpm-7225 22K 5% K M55342K05B22K0R Rsl Vishay 20P9814
RCWPM-7225 22K 5% K M55342K05B22K0R RSL

RCWPM-7225 22K 5% K M55342K05B22K0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9814
Product Name Rcwpm-7225 22K 5% K M55342K05B22K0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details