Vishay Precision Group Rcwpm-7225 221K 1% K M55342K05B221Es Tsl Vishay M55342K05B221ESWL

Description
RCWPM-7225 221K 1% K M55342K05B221ES TSL
Description
RCWPM-7225 221K 1% K M55342K05B221ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 221K 1% K M55342K05B221Es Tsl Vishay - 20P9843 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 221K 1% K M55342K05B221Es Tsl Vishay
20P9843
Rcwpm-7225 221K 1% K M55342K05B221Es Tsl Vishay 20P9843
RCWPM-7225 221K 1% K M55342K05B221ES TSL

RCWPM-7225 221K 1% K M55342K05B221ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9843
Product Name Rcwpm-7225 221K 1% K M55342K05B221Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details