Vishay Precision Group Rcwpm-7225 205K 1% K M55342K05B205Er Tsl Vishay M55342K05B205ERWL

Description
RCWPM-7225 205K 1% K M55342K05B205ER TSL
Description
RCWPM-7225 205K 1% K M55342K05B205ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 205K 1% K M55342K05B205Er Tsl Vishay - 20P9747 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 205K 1% K M55342K05B205Er Tsl Vishay
20P9747
Rcwpm-7225 205K 1% K M55342K05B205Er Tsl Vishay 20P9747
RCWPM-7225 205K 1% K M55342K05B205ER TSL

RCWPM-7225 205K 1% K M55342K05B205ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9747
Product Name Rcwpm-7225 205K 1% K M55342K05B205Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers