Vishay Precision Group Rcwpm-7225 1K 5% K M55342K05B1K00M Tsl Vishay M55342K05B1K00MWL

Description
RCWPM-7225 1K 5% K M55342K05B1K00M TSL
Description
RCWPM-7225 1K 5% K M55342K05B1K00M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 1K 5% K M55342K05B1K00M Tsl Vishay - 20P8903 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 1K 5% K M55342K05B1K00M Tsl Vishay
20P8903
Rcwpm-7225 1K 5% K M55342K05B1K00M Tsl Vishay 20P8903
RCWPM-7225 1K 5% K M55342K05B1K00M TSL

RCWPM-7225 1K 5% K M55342K05B1K00M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8903
Product Name Rcwpm-7225 1K 5% K M55342K05B1K00M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details