Vishay Precision Group Rcwpm-7225 1.33K 1% K M55342K05B1E33R Ts Vishay M55342K05B1E33RWL

Description
RCWPM-7225 1.33K 1% K M55342K05B1E33R TS
Description
RCWPM-7225 1.33K 1% K M55342K05B1E33R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 1.33K 1% K M55342K05B1E33R Ts Vishay - 20P8773 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 1.33K 1% K M55342K05B1E33R Ts Vishay
20P8773
Rcwpm-7225 1.33K 1% K M55342K05B1E33R Ts Vishay 20P8773
RCWPM-7225 1.33K 1% K M55342K05B1E33R TS

RCWPM-7225 1.33K 1% K M55342K05B1E33R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8773
Product Name Rcwpm-7225 1.33K 1% K M55342K05B1E33R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details