Vishay Precision Group Rcwpm-7225 15.4K 1% K M55342K05B15E4R Ts Vishay M55342K05B15E4RWL

Description
RCWPM-7225 15.4K 1% K M55342K05B15E4R TS
Description
RCWPM-7225 15.4K 1% K M55342K05B15E4R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 15.4K 1% K M55342K05B15E4R Ts Vishay - 20P9315 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 15.4K 1% K M55342K05B15E4R Ts Vishay
20P9315
Rcwpm-7225 15.4K 1% K M55342K05B15E4R Ts Vishay 20P9315
RCWPM-7225 15.4K 1% K M55342K05B15E4R TS

RCWPM-7225 15.4K 1% K M55342K05B15E4R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9315
Product Name Rcwpm-7225 15.4K 1% K M55342K05B15E4R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details