Vishay Precision Group Rcwpm-7225 10 1% K M55342K05B10D0M Tsl Vishay M55342K05B10D0MWL

Description
RCWPM-7225 10 1% K M55342K05B10D0M TSL
Description
RCWPM-7225 10 1% K M55342K05B10D0M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 10 1% K M55342K05B10D0M Tsl Vishay - 20P8941 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 10 1% K M55342K05B10D0M Tsl Vishay
20P8941
Rcwpm-7225 10 1% K M55342K05B10D0M Tsl Vishay 20P8941
RCWPM-7225 10 1% K M55342K05B10D0M TSL

RCWPM-7225 10 1% K M55342K05B10D0M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8941
Product Name Rcwpm-7225 10 1% K M55342K05B10D0M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details