Vishay Precision Group Rcwpm-5150 9.09 1% K M55342K04B9D09R Tsl Vishay M55342K04B9D09RWL

Description
RCWPM-5150 9.09 1% K M55342K04B9D09R TSL
Description
RCWPM-5150 9.09 1% K M55342K04B9D09R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 9.09 1% K M55342K04B9D09R Tsl Vishay - 20P8607 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 9.09 1% K M55342K04B9D09R Tsl Vishay
20P8607
Rcwpm-5150 9.09 1% K M55342K04B9D09R Tsl Vishay 20P8607
RCWPM-5150 9.09 1% K M55342K04B9D09R TSL

RCWPM-5150 9.09 1% K M55342K04B9D09R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8607
Product Name Rcwpm-5150 9.09 1% K M55342K04B9D09R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details