Vishay Intertechnology, Inc. Res Thin Film 1505 910 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B910GRWB

Description
Res Thin Film 1505 910 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1505 910 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 910 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K04B910GRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 910 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K04B910GRWB
Res Thin Film 1505 910 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B910GRWB
Res Thin Film 1505 910 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1505 910 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K04B910GRWB
Product Name Res Thin Film 1505 910 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers