Vishay Precision Group Rcwpm-5150 806K 1% K M55342K04B806Es Rsl Vishay M55342K04B806ESUL

Description
RCWPM-5150 806K 1% K M55342K04B806ES RSL
Description
RCWPM-5150 806K 1% K M55342K04B806ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 806K 1% K M55342K04B806Es Rsl Vishay - 20P8522 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 806K 1% K M55342K04B806Es Rsl Vishay
20P8522
Rcwpm-5150 806K 1% K M55342K04B806Es Rsl Vishay 20P8522
RCWPM-5150 806K 1% K M55342K04B806ES RSL

RCWPM-5150 806K 1% K M55342K04B806ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8522
Product Name Rcwpm-5150 806K 1% K M55342K04B806Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details