Vishay Precision Group Rcwpm-5150 7.87K 1% K M55342K04B7E87P Ts Vishay M55342K04B7E87PWL

Description
RCWPM-5150 7.87K 1% K M55342K04B7E87P TS
Description
RCWPM-5150 7.87K 1% K M55342K04B7E87P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 7.87K 1% K M55342K04B7E87P Ts Vishay - 20P8363 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 7.87K 1% K M55342K04B7E87P Ts Vishay
20P8363
Rcwpm-5150 7.87K 1% K M55342K04B7E87P Ts Vishay 20P8363
RCWPM-5150 7.87K 1% K M55342K04B7E87P TS

RCWPM-5150 7.87K 1% K M55342K04B7E87P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8363
Product Name Rcwpm-5150 7.87K 1% K M55342K04B7E87P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details