Vishay Precision Group Rcwpm-5150 6.2K 2% K M55342K04B6H20R Rsl Vishay M55342K04B6H20RUL

Description
RCWPM-5150 6.2K 2% K M55342K04B6H20R RSL
Description
RCWPM-5150 6.2K 2% K M55342K04B6H20R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 6.2K 2% K M55342K04B6H20R Rsl Vishay - 20P8164 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 6.2K 2% K M55342K04B6H20R Rsl Vishay
20P8164
Rcwpm-5150 6.2K 2% K M55342K04B6H20R Rsl Vishay 20P8164
RCWPM-5150 6.2K 2% K M55342K04B6H20R RSL

RCWPM-5150 6.2K 2% K M55342K04B6H20R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8164
Product Name Rcwpm-5150 6.2K 2% K M55342K04B6H20R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details