Vishay Precision Group Rcwpm-5150 6.65K 1% K M55342K04B6E65R Ts Vishay M55342K04B6E65RWL

Description
RCWPM-5150 6.65K 1% K M55342K04B6E65R TS
Description
RCWPM-5150 6.65K 1% K M55342K04B6E65R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 6.65K 1% K M55342K04B6E65R Ts Vishay - 20P8147 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 6.65K 1% K M55342K04B6E65R Ts Vishay
20P8147
Rcwpm-5150 6.65K 1% K M55342K04B6E65R Ts Vishay 20P8147
RCWPM-5150 6.65K 1% K M55342K04B6E65R TS

RCWPM-5150 6.65K 1% K M55342K04B6E65R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8147
Product Name Rcwpm-5150 6.65K 1% K M55342K04B6E65R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers