Vishay Precision Group Rcwpm-5150 6.49K 1% K M55342K04B6E49R Rs Vishay M55342K04B6E49RUL

Description
RCWPM-5150 6.49K 1% K M55342K04B6E49R RS
Description
RCWPM-5150 6.49K 1% K M55342K04B6E49R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 6.49K 1% K M55342K04B6E49R Rs Vishay - 20P8142 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 6.49K 1% K M55342K04B6E49R Rs Vishay
20P8142
Rcwpm-5150 6.49K 1% K M55342K04B6E49R Rs Vishay 20P8142
RCWPM-5150 6.49K 1% K M55342K04B6E49R RS

RCWPM-5150 6.49K 1% K M55342K04B6E49R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8142
Product Name Rcwpm-5150 6.49K 1% K M55342K04B6E49R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details