Vishay Intertechnology, Inc. RES 6.57K OHM 0.15W 0.1% 1605 M55342K04B6B57RT5

Description
RES 6.57Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 6.57Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.57K OHM 0.15W 0.1% 1605 - M55342K04B6B57RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.57K OHM 0.15W 0.1% 1605
M55342K04B6B57RT5
RES 6.57K OHM 0.15W 0.1% 1605 M55342K04B6B57RT5
RES 6.57Kohm 0.15W 0.1% 1605

RES 6.57Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B6B57RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B6B57RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K04B6B57RT5TR-ND
6.57 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

6.57 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B6B57RT5 764-M55342K04B6B57RT5TR-ND
Product Name RES 6.57K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 6570 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers