Vishay Precision Group Rcwpm-5150 69.8 1% K M55342K04B69D8S Rsl Vishay M55342K04B69D8SUL

Description
RCWPM-5150 69.8 1% K M55342K04B69D8S RSL
Description
RCWPM-5150 69.8 1% K M55342K04B69D8S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 69.8 1% K M55342K04B69D8S Rsl Vishay - 20P8324 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 69.8 1% K M55342K04B69D8S Rsl Vishay
20P8324
Rcwpm-5150 69.8 1% K M55342K04B69D8S Rsl Vishay 20P8324
RCWPM-5150 69.8 1% K M55342K04B69D8S RSL

RCWPM-5150 69.8 1% K M55342K04B69D8S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8324
Product Name Rcwpm-5150 69.8 1% K M55342K04B69D8S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details