Vishay Precision Group Rcwpm-5150 681K 1% K M55342K04B681Ep Tsl Vishay M55342K04B681EPWL

Description
RCWPM-5150 681K 1% K M55342K04B681EP TSL
Description
RCWPM-5150 681K 1% K M55342K04B681EP TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 681K 1% K M55342K04B681Ep Tsl Vishay - 20P8317 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 681K 1% K M55342K04B681Ep Tsl Vishay
20P8317
Rcwpm-5150 681K 1% K M55342K04B681Ep Tsl Vishay 20P8317
RCWPM-5150 681K 1% K M55342K04B681EP TSL

RCWPM-5150 681K 1% K M55342K04B681EP TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8317
Product Name Rcwpm-5150 681K 1% K M55342K04B681Ep Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details