Vishay Precision Group Rcwpm-5150 64.9K 1% K M55342K04B64E9R Rs Vishay M55342K04B64E9RUL

Description
RCWPM-5150 64.9K 1% K M55342K04B64E9R RS
Description
RCWPM-5150 64.9K 1% K M55342K04B64E9R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 64.9K 1% K M55342K04B64E9R Rs Vishay - 20P8248 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 64.9K 1% K M55342K04B64E9R Rs Vishay
20P8248
Rcwpm-5150 64.9K 1% K M55342K04B64E9R Rs Vishay 20P8248
RCWPM-5150 64.9K 1% K M55342K04B64E9R RS

RCWPM-5150 64.9K 1% K M55342K04B64E9R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8248
Product Name Rcwpm-5150 64.9K 1% K M55342K04B64E9R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details