Vishay Intertechnology, Inc. RES 63.4K OHM 0.15W 1% 1605 M55342K04B63E4RWSV

Description
RES 63.4Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 63.4Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 0.15W 1% 1605 - M55342K04B63E4RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 0.15W 1% 1605
M55342K04B63E4RWSV
RES 63.4K OHM 0.15W 1% 1605 M55342K04B63E4RWSV
RES 63.4Kohm 0.15W 1% 1605

RES 63.4Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B63E4RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B63E4RWSV-ND
Chip Resistor - Surface Mount 764-M55342K04B63E4RWSV-ND
63.4 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

63.4 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B63E4RWSV 764-M55342K04B63E4RWSV-ND
Product Name RES 63.4K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 63400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details