Vishay Precision Group Rcwpm-5150 5.1K 2% K M55342K04B5H10S Tsl Vishay M55342K04B5H10SWL

Description
RCWPM-5150 5.1K 2% K M55342K04B5H10S TSL
Description
RCWPM-5150 5.1K 2% K M55342K04B5H10S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 5.1K 2% K M55342K04B5H10S Tsl Vishay - 20P7907 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 5.1K 2% K M55342K04B5H10S Tsl Vishay
20P7907
Rcwpm-5150 5.1K 2% K M55342K04B5H10S Tsl Vishay 20P7907
RCWPM-5150 5.1K 2% K M55342K04B5H10S TSL

RCWPM-5150 5.1K 2% K M55342K04B5H10S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7907
Product Name Rcwpm-5150 5.1K 2% K M55342K04B5H10S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details