Vishay Precision Group Rcwpm-5150 52.3K 1% K M55342K04B52E3R Ts Vishay M55342K04B52E3RWL

Description
RCWPM-5150 52.3K 1% K M55342K04B52E3R TS
Description
RCWPM-5150 52.3K 1% K M55342K04B52E3R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 52.3K 1% K M55342K04B52E3R Ts Vishay - 20P7995 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 52.3K 1% K M55342K04B52E3R Ts Vishay
20P7995
Rcwpm-5150 52.3K 1% K M55342K04B52E3R Ts Vishay 20P7995
RCWPM-5150 52.3K 1% K M55342K04B52E3R TS

RCWPM-5150 52.3K 1% K M55342K04B52E3R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7995
Product Name Rcwpm-5150 52.3K 1% K M55342K04B52E3R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details