Vishay Intertechnology, Inc. RES 510 OHM 0.15W 5% 1605 M55342K04B510JRWSV

Description
RES 510ohm 0.15W 5% 1605
Request a Quote Datasheet
Description
RES 510ohm 0.15W 5% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 0.15W 5% 1605 - M55342K04B510JRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 0.15W 5% 1605
M55342K04B510JRWSV
RES 510 OHM 0.15W 5% 1605 M55342K04B510JRWSV
RES 510ohm 0.15W 5% 1605

RES 510ohm 0.15W 5% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B510JRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B510JRWSV-ND
Chip Resistor - Surface Mount 764-M55342K04B510JRWSV-ND
510 Ohms ±5% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

510 Ohms ±5% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B510JRWSV 764-M55342K04B510JRWSV-ND
Product Name RES 510 OHM 0.15W 5% 1605 Chip Resistor - Surface Mount
Resistance Range 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details