Vishay Intertechnology, Inc. RES 4.7K OHM 0.15W 5% 1605 M55342K04B4K70RWSV

Description
RES 4.7Kohm 0.15W 5% 1605
Request a Quote Datasheet
Description
RES 4.7Kohm 0.15W 5% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 0.15W 5% 1605 - M55342K04B4K70RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 0.15W 5% 1605
M55342K04B4K70RWSV
RES 4.7K OHM 0.15W 5% 1605 M55342K04B4K70RWSV
RES 4.7Kohm 0.15W 5% 1605

RES 4.7Kohm 0.15W 5% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B4K70RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B4K70RWSV-ND
Chip Resistor - Surface Mount 764-M55342K04B4K70RWSV-ND
4.7 kOhms ±5% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.7 kOhms ±5% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B4K70RWSV 764-M55342K04B4K70RWSV-ND
Product Name RES 4.7K OHM 0.15W 5% 1605 Chip Resistor - Surface Mount
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details