Vishay Intertechnology, Inc. RES 4.75K OHM 0.15W 0.1% 1605 M55342K04B4B75RT1

Description
RES 4.75Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 4.75Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 0.15W 0.1% 1605 - M55342K04B4B75RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 0.15W 0.1% 1605
M55342K04B4B75RT1
RES 4.75K OHM 0.15W 0.1% 1605 M55342K04B4B75RT1
RES 4.75Kohm 0.15W 0.1% 1605

RES 4.75Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B4B75RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B4B75RT1TR-ND
Chip Resistor - Surface Mount 764-M55342K04B4B75RT1TR-ND
4.75 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.75 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B4B75RT1 764-M55342K04B4B75RT1TR-ND
Product Name RES 4.75K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 4750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers