Vishay Intertechnology, Inc. RES 48.7K OHM 0.15W 1% 1605 M55342K04B48E7PWSV

Description
RES 48.7Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 48.7Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 0.15W 1% 1605 - M55342K04B48E7PWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 0.15W 1% 1605
M55342K04B48E7PWSV
RES 48.7K OHM 0.15W 1% 1605 M55342K04B48E7PWSV
RES 48.7Kohm 0.15W 1% 1605

RES 48.7Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B48E7PWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B48E7PWSV-ND
Chip Resistor - Surface Mount 764-M55342K04B48E7PWSV-ND
48.7 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

48.7 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B48E7PWSV 764-M55342K04B48E7PWSV-ND
Product Name RES 48.7K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 48700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers