Res Thin Film 1505 470 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Resistor,Thick Film,470Ohms,40WV,5+
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K04B470JRTP | 56C5985 |
| Product Name | Res Thin Film 1505 470 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R | Resistor,thick Film,470Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay |
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 5 to 0.0100 +/- % |