Vishay Intertechnology, Inc. Res Thin Film 1505 432 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B432DRS2

Description
Res Thin Film 1505 432 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1505 432 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 432 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K04B432DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 432 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K04B432DRS2
Res Thin Film 1505 432 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B432DRS2
Res Thin Film 1505 432 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1505 432 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K04B432DRS2
Product Name Res Thin Film 1505 432 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details