Vishay Intertechnology, Inc. RES 379 OHM 0.15W 0.1% 1605 M55342K04B379ARWS

Description
RES 379ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 379ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 379 OHM 0.15W 0.1% 1605 - M55342K04B379ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 379 OHM 0.15W 0.1% 1605
M55342K04B379ARWS
RES 379 OHM 0.15W 0.1% 1605 M55342K04B379ARWS
RES 379ohm 0.15W 0.1% 1605

RES 379ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B379ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B379ARWS-ND
Chip Resistor - Surface Mount 764-M55342K04B379ARWS-ND
379 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

379 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B379ARWS 764-M55342K04B379ARWS-ND
Product Name RES 379 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 379 ohms 379 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details