Vishay Precision Group Res Thin Film 1505 33 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B33G0RSU

Description
Res Thin Film 1505 33 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1505 33 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 33 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD - M55342K04B33G0RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 33 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
M55342K04B33G0RSU
Res Thin Film 1505 33 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B33G0RSU
Res Thin Film 1505 33 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1505 33 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 04 Case Size 33 Ohm 0.01% Vishay - 56C5284 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 04 Case Size 33 Ohm 0.01% Vishay
56C5284
M55342 100 Ppm 04 Case Size 33 Ohm 0.01% Vishay 56C5284
M55342 100 ppm 04 Case Size 33 Ohm 0.01%

M55342 100 ppm 04 Case Size 33 Ohm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B33G0RSU 56C5284
Product Name Res Thin Film 1505 33 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 04 Case Size 33 Ohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details