Vishay Intertechnology, Inc. Res Thin Film 1505 330 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B330JRS2

Description
Res Thin Film 1505 330 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1505 330 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 330 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K04B330JRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 330 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K04B330JRS2
Res Thin Film 1505 330 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B330JRS2
Res Thin Film 1505 330 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1505 330 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K04B330JRS2
Product Name Res Thin Film 1505 330 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers