Vishay Precision Group Rcwpm-5150 330K 2% K M55342K04B330Hr Rsl Vishay M55342K04B330HRUL

Description
RCWPM-5150 330K 2% K M55342K04B330HR RSL
Description
RCWPM-5150 330K 2% K M55342K04B330HR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 330K 2% K M55342K04B330Hr Rsl Vishay - 20P7340 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 330K 2% K M55342K04B330Hr Rsl Vishay
20P7340
Rcwpm-5150 330K 2% K M55342K04B330Hr Rsl Vishay 20P7340
RCWPM-5150 330K 2% K M55342K04B330HR RSL

RCWPM-5150 330K 2% K M55342K04B330HR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7340
Product Name Rcwpm-5150 330K 2% K M55342K04B330Hr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details