Vishay Intertechnology, Inc. Res Thick Film 1505 301 Ohm 1% 3/20W ¦100ppm/¦C SMD Tray M55342K04B301DTWBT

Description
Res Thick Film 1505 301 Ohm 1% 3/20W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 1505 301 Ohm 1% 3/20W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1505 301 Ohm 1% 3/20W ¦100ppm/¦C SMD Tray - M55342K04B301DTWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1505 301 Ohm 1% 3/20W ¦100ppm/¦C SMD Tray
M55342K04B301DTWBT
Res Thick Film 1505 301 Ohm 1% 3/20W ¦100ppm/¦C SMD Tray M55342K04B301DTWBT
Res Thick Film 1505 301 Ohm 1% 3/20W ¦100ppm/¦C SMD Tray

Res Thick Film 1505 301 Ohm 1% 3/20W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K04B301DTWBT
Product Name Res Thick Film 1505 301 Ohm 1% 3/20W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details