Vishay Precision Group Rcwpm-5150 2.87K 1% K M55342K04B2E87S Ts Vishay M55342K04B2E87SWL

Description
RCWPM-5150 2.87K 1% K M55342K04B2E87S TS
Description
RCWPM-5150 2.87K 1% K M55342K04B2E87S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 2.87K 1% K M55342K04B2E87S Ts Vishay - 20P6639 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 2.87K 1% K M55342K04B2E87S Ts Vishay
20P6639
Rcwpm-5150 2.87K 1% K M55342K04B2E87S Ts Vishay 20P6639
RCWPM-5150 2.87K 1% K M55342K04B2E87S TS

RCWPM-5150 2.87K 1% K M55342K04B2E87S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6639
Product Name Rcwpm-5150 2.87K 1% K M55342K04B2E87S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details