Vishay Precision Group Rcwpm-5150 2.61K 1% K M55342K04B2E61S Rs Vishay M55342K04B2E61SUL

Description
RCWPM-5150 2.61K 1% K M55342K04B2E61S RS
Description
RCWPM-5150 2.61K 1% K M55342K04B2E61S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 2.61K 1% K M55342K04B2E61S Rs Vishay - 20P6620 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 2.61K 1% K M55342K04B2E61S Rs Vishay
20P6620
Rcwpm-5150 2.61K 1% K M55342K04B2E61S Rs Vishay 20P6620
RCWPM-5150 2.61K 1% K M55342K04B2E61S RS

RCWPM-5150 2.61K 1% K M55342K04B2E61S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6620
Product Name Rcwpm-5150 2.61K 1% K M55342K04B2E61S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details