Vishay Intertechnology, Inc. RES 2.58K OHM 0.15W 0.1% 1605 M55342K04B2B58RWS

Description
RES 2.58Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 2.58Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.58K OHM 0.15W 0.1% 1605 - M55342K04B2B58RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.58K OHM 0.15W 0.1% 1605
M55342K04B2B58RWS
RES 2.58K OHM 0.15W 0.1% 1605 M55342K04B2B58RWS
RES 2.58Kohm 0.15W 0.1% 1605

RES 2.58Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B2B58RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B2B58RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B2B58RWS-ND
2.58 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.58 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B2B58RWS 764-M55342K04B2B58RWS-ND
Product Name RES 2.58K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 2580 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573127 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details