Vishay Precision Group Rcwpm-5150 27 5% K M55342K04B27J0R Tsl Vishay M55342K04B27J0RWL

Description
RCWPM-5150 27 5% K M55342K04B27J0R TSL
Description
RCWPM-5150 27 5% K M55342K04B27J0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 27 5% K M55342K04B27J0R Tsl Vishay - 20P7033 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 27 5% K M55342K04B27J0R Tsl Vishay
20P7033
Rcwpm-5150 27 5% K M55342K04B27J0R Tsl Vishay 20P7033
RCWPM-5150 27 5% K M55342K04B27J0R TSL

RCWPM-5150 27 5% K M55342K04B27J0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7033
Product Name Rcwpm-5150 27 5% K M55342K04B27J0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers