Vishay Precision Group Rcwpm-5150 27K 2% K M55342K04B27H0M Rsl Vishay M55342K04B27H0MUL

Description
RCWPM-5150 27K 2% K M55342K04B27H0M RSL
Description
RCWPM-5150 27K 2% K M55342K04B27H0M RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 27K 2% K M55342K04B27H0M Rsl Vishay - 20P7026 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 27K 2% K M55342K04B27H0M Rsl Vishay
20P7026
Rcwpm-5150 27K 2% K M55342K04B27H0M Rsl Vishay 20P7026
RCWPM-5150 27K 2% K M55342K04B27H0M RSL

RCWPM-5150 27K 2% K M55342K04B27H0M RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7026
Product Name Rcwpm-5150 27K 2% K M55342K04B27H0M Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details