Vishay Intertechnology, Inc. RES 27.4K OHM 0.15W 0.1% 1605 M55342K04B27B4RT5

Description
RES 27.4Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 27.4Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 0.15W 0.1% 1605 - M55342K04B27B4RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 0.15W 0.1% 1605
M55342K04B27B4RT5
RES 27.4K OHM 0.15W 0.1% 1605 M55342K04B27B4RT5
RES 27.4Kohm 0.15W 0.1% 1605

RES 27.4Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B27B4RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B27B4RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K04B27B4RT5TR-ND
27.4 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

27.4 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B27B4RT5 764-M55342K04B27B4RT5TR-ND
Product Name RES 27.4K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 27400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD154GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details