Vishay Precision Group Rcwpm-5150 25.5 1% K M55342K04B25D5R Rsl Vishay M55342K04B25D5RUL

Description
RCWPM-5150 25.5 1% K M55342K04B25D5R RSL
Description
RCWPM-5150 25.5 1% K M55342K04B25D5R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 25.5 1% K M55342K04B25D5R Rsl Vishay - 20P6966 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 25.5 1% K M55342K04B25D5R Rsl Vishay
20P6966
Rcwpm-5150 25.5 1% K M55342K04B25D5R Rsl Vishay 20P6966
RCWPM-5150 25.5 1% K M55342K04B25D5R RSL

RCWPM-5150 25.5 1% K M55342K04B25D5R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6966
Product Name Rcwpm-5150 25.5 1% K M55342K04B25D5R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers