Vishay Precision Group Rcwpm-5150 255K 1% K M55342K04B255Es Rsl Vishay M55342K04B255ESUL

Description
RCWPM-5150 255K 1% K M55342K04B255ES RSL
Description
RCWPM-5150 255K 1% K M55342K04B255ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 255K 1% K M55342K04B255Es Rsl Vishay - 20P6980 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 255K 1% K M55342K04B255Es Rsl Vishay
20P6980
Rcwpm-5150 255K 1% K M55342K04B255Es Rsl Vishay 20P6980
RCWPM-5150 255K 1% K M55342K04B255ES RSL

RCWPM-5150 255K 1% K M55342K04B255ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6980
Product Name Rcwpm-5150 255K 1% K M55342K04B255Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details